The LH1262CACTR is an SMD-8 packaged dual photovoltaic MOSFET driver solid-state relay for high-side driving and isolated switching. It features 5300 V RMS isolation voltage, 15 V maximum open-circuit output voltage, and 6.5 µA maximum short-circuit current. The device has a DIP-8 pinout compatible with SMD mounting, and dimensions of 9.75 ± 0.15 mm in length, 7.62 mm pitch, and 2.54 mm spacing. It operates from -40 °C to +85 °C and meets safety standards including UL, cUL, DIN EN 60747-5-5 (VDE 0884), CQC GB4943.1, CQC GB8898, and FIMKO. A gate-to-source resistor is required to turn off the external MOSFET.
2-Ch DC-IN SSR, 15V/1uA Out, 5.3kV Iso, SMD Product overview: LH1262CACTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 1uA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 15V, 1uA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LH1262CACTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LH1262CACTR |
| Product Name | SMD 15V 1uA 5.3kV Bipolar Transistor |
| TJ | -40 C (-40 F) |