The LH1262CAC is a dual photovoltaic MOSFET driver solid-state relay in an SMD-8 package, designed to drive high-power MOSFETs via optical isolation. It features an isolation test voltage of 5300 V RMS and provides an open-circuit voltage of up to 15 V and a short-circuit current of up to 14 μA at an LED forward current of 20 mA. The device has a typical turn-on time of 35 μs and a turn-off time of 90 μs. It meets agency approvals including UL, cUL, VDE, and CQC, and complies with IEC 60747-5-5. The package dimensions are 9.75 ± 0.15 mm by 7.62 mm, with a creepage and clearance distance of at least 8 mm. The operating temperature range is -40 °C to +85 °C.
2-Ch DC Optocoupler, 5.3kV Isolation, SMD, 50mA Product overview: LH1262CAC from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LH1262CAC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LH1262CAC |
| Product Name | SMD 5.3kV 50mA Bipolar Transistor |
| TJ | -40 C (-40 F) |