The LH1262CAC is a dual photovoltaic MOSFET driver solid-state relay in an SMD-8 package, designed to drive high-power MOSFETs via optical coupling for applications such as high-side driving and isolated switching. It features an isolation test voltage of 5300 V RMS, a logic-compatible input, and operates with an ambient temperature range of -40 to +85 °C. The device produces an open-circuit voltage of up to 15 V and a short-circuit current of up to 14 µA at 10 mA LED input current. Turn-on and turn-off times are 35 µs and 90 µs respectively under standard test conditions. The package dimensions are 9.63 mm by 6.81 mm with a 0.76 mm lead pitch. It complies with RoHS Directive 2002/95/EC and WEEE 2002/96/EC.
MOSFET Relay; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:15V; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:-; Resistance:50ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 21H0648 |
| Product Name | Mosfet Relay; Contact Form Vishay |
| Application Type | Latching |