Vishay Precision Group Resistor Kits LCT964MCT0603MDB00

Description
Thin Film Resistor Kit 47 ~ 511k Ohm ±0.1% 1/8W Surface Mount 1960 Pieces (98 Values - 20 Each)
Request a Quote Datasheet
Description
Thin Film Resistor Kit 47 ~ 511k Ohm ±0.1% 1/8W Surface Mount 1960 Pieces (98 Values - 20 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 541-1981-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
541-1981-ND
Resistor Kits 541-1981-ND
Thin Film Resistor Kit 47 ~ 511k Ohm ±0.1% 1/8W Surface Mount 1960 Pieces (98 Values - 20 Each)

Thin Film Resistor Kit 47 ~ 511k Ohm ±0.1% 1/8W Surface Mount 1960 Pieces (98 Values - 20 Each)

Buy Now Datasheet
Resistor Kits Precision 0603 Chip Resistors Kit Product overview: LCT964MCT0603MDB00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-LCT964MCT0603MDB 00 can be used for catalog matching and distributor lookup.

Resistor Kits Precision 0603 Chip Resistors Kit Product overview: LCT964MCT0603MDB00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-LCT964MCT0603MDB00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Precision Sample Kit, Aec-Q200, 1960Pc; Kit Contents Vishay - 61AC6076 - Newark, An Avnet Company
Chicago, IL, United States
Precision Sample Kit, Aec-Q200, 1960Pc; Kit Contents Vishay
61AC6076
Precision Sample Kit, Aec-Q200, 1960Pc; Kit Contents Vishay 61AC6076
PRECISION SAMPLE KIT, AEC-Q200, 1960PC; Kit Contents:20 Pcs of Each 98 Values of 47ohm to 511kohm Precision Thin Film Chip Resistors; Power Rating:100mW; Range of Resistor Values:47ohm to 511kohm; Resistance Tolerance:± 0.1% RoHS Compliant: Yes

PRECISION SAMPLE KIT, AEC-Q200, 1960PC; Kit Contents:20 Pcs of Each 98 Values of 47ohm to 511kohm Precision Thin Film Chip Resistors; Power Rating:100mW; Range of Resistor Values:47ohm to 511kohm; Resistance Tolerance:± 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1981-ND 653-LCT964MCT0603MDB00 61AC6076
Product Name Resistor Kits Resistor Precision Sample Kit, Aec-Q200, 1960Pc; Kit Contents Vishay
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603 (1608 metric)
Resistance Range 47 to 511000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details