Vishay Precision Group Precision Sample Kit, 40Pc, 0.063W; Kit Contents Vishay LCS964MCS04020DB00

Description
PRECISION SAMPLE KIT, 40PC, 0.063W; Kit Contents:40 Pcs of Each 90 Values of 47ohm to 221kohm Precision Thin Film Chip Resistors; Power Rating:63mW; Range of Resistor Values:47ohm to 221kohm; Resistance Tolerance:± 0.1% RoHS Compliant: Yes
Datasheet
Description
PRECISION SAMPLE KIT, 40PC, 0.063W; Kit Contents:40 Pcs of Each 90 Values of 47ohm to 221kohm Precision Thin Film Chip Resistors; Power Rating:63mW; Range of Resistor Values:47ohm to 221kohm; Resistance Tolerance:± 0.1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Sample Kit, 40Pc, 0.063W; Kit Contents Vishay - 61AC6075 - Newark, An Avnet Company
Chicago, IL, United States
Precision Sample Kit, 40Pc, 0.063W; Kit Contents Vishay
61AC6075
Precision Sample Kit, 40Pc, 0.063W; Kit Contents Vishay 61AC6075
PRECISION SAMPLE KIT, 40PC, 0.063W; Kit Contents:40 Pcs of Each 90 Values of 47ohm to 221kohm Precision Thin Film Chip Resistors; Power Rating:63mW; Range of Resistor Values:47ohm to 221kohm; Resistance Tolerance:± 0.1% RoHS Compliant: Yes

PRECISION SAMPLE KIT, 40PC, 0.063W; Kit Contents:40 Pcs of Each 90 Values of 47ohm to 221kohm Precision Thin Film Chip Resistors; Power Rating:63mW; Range of Resistor Values:47ohm to 221kohm; Resistance Tolerance:± 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC6075
Product Name Precision Sample Kit, 40Pc, 0.063W; Kit Contents Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details