Vishay Intertechnology, Inc. Through-Hole Resistor LCM0207B03908JBP00

Description
Carbon Film Resistors - Through Hole 3R9ohms 5% Product overview: LCM0207B03908JBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LCM0207B03908JBP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Carbon Film Resistors - Through Hole 3R9ohms 5% Product overview: LCM0207B03908JBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LCM0207B03908JBP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-LCM0207B03908JBP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-LCM0207B03908JBP00
Through-Hole Resistor 53-LCM0207B03908JBP00
Carbon Film Resistors - Through Hole 3R9ohms 5% Product overview: LCM0207B03908JBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LCM0207B03908JBP0 0 can be used for catalog matching and distributor lookup.

Carbon Film Resistors - Through Hole 3R9ohms 5% Product overview: LCM0207B03908JBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LCM0207B03908JBP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LCM0207B03908JBP00 - 1069059-LCM0207B03908JBP00 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LCM0207B03908JBP00
1069059-LCM0207B03908JBP00
Chip Resistor - Surface Mount - LCM0207B03908JBP00 1069059-LCM0207B03908JBP00
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069059-LCM0207B0390 8JBP00 Length: 5.8 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 300 ppm/°C Military Standard: Not Composition: Carbon Film Resistance: 3.9 Ω Power Rating: 250 mW Diameter: 2.2 mm Categories: Chip Resistor - Surface Mount Case / Package: MELF Alternative Parts (Cross-Reference): SMM02070C3908FBP00; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069059-LCM0207B03908JBP00
Length: 5.8 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 300 ppm/°C
Military Standard: Not
Composition: Carbon Film
Resistance: 3.9 Ω
Power Rating: 250 mW
Diameter: 2.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: MELF
Alternative Parts (Cross-Reference): SMM02070C3908FBP00;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-LCM0207B03908JBP00 1069059-LCM0207B03908JBP00
Product Name Through-Hole Resistor Chip Resistor - Surface Mount - LCM0207B03908JBP00
Technology / Construction Carbon Film CarbonFilm; MetalFilm
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- %
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers