Vishay Precision Group Resistor Kits LAE2DCHIP1206KFE96

Description
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% Surface Mount 2440 Pieces (122 Values - 20 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% Surface Mount 2440 Pieces (122 Values - 20 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 541-LAE2DCHIP1206KFE96-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% Surface Mount 2440 Pieces (122 Values - 20 Each)

Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% Surface Mount 2440 Pieces (122 Values - 20 Each)

Buy Now Datasheet
Chip Resistor Kit, 1206, 1%, 2440Pc; Kit Contents Vishay - 38AJ5414 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor Kit, 1206, 1%, 2440Pc; Kit Contents Vishay
38AJ5414
Chip Resistor Kit, 1206, 1%, 2440Pc; Kit Contents Vishay 38AJ5414
CHIP RESISTOR KIT, 1206, 1%, 2440PC; Kit Contents:2440 Pcs 20 Each of 122 Values of CRCW Series 1206 Size 0 ohm to 1Mohm Thick Film Chip Resistors; Power Rating:250mW; Range of Resistor Values:0 ohm to 1Mohm; No. of Items in Kit:2440

CHIP RESISTOR KIT, 1206, 1%, 2440PC; Kit Contents:2440 Pcs 20 Each of 122 Values of CRCW Series 1206 Size 0 ohm to 1Mohm Thick Film Chip Resistors; Power Rating:250mW; Range of Resistor Values:0 ohm to 1Mohm; No. of Items in Kit:2440

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-LAE2DCHIP1206KFE96-ND 38AJ5414
Product Name Resistor Kits Chip Resistor Kit, 1206, 1%, 2440Pc; Kit Contents Vishay
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Resistance Range 0.0 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details