Vishay Precision Group Resistor Kits LAE2CCHIP0805KFE96

Description
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% Surface Mount 2440 Pieces (122 Values - 20 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% Surface Mount 2440 Pieces (122 Values - 20 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 541-LAE2CCHIP0805KFE96-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% Surface Mount 2440 Pieces (122 Values - 20 Each)

Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% Surface Mount 2440 Pieces (122 Values - 20 Each)

Buy Now Datasheet
Chip Resistor Kit, 0805, 1%, 2440Pc; Kit Contents Vishay - 38AJ5413 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor Kit, 0805, 1%, 2440Pc; Kit Contents Vishay
38AJ5413
Chip Resistor Kit, 0805, 1%, 2440Pc; Kit Contents Vishay 38AJ5413
CHIP RESISTOR KIT, 0805, 1%, 2440PC; Kit Contents:2440 Pcs 20 Each of 122 Values of CRCW Series 0805 Size 0 ohm to 1Mohm Thick Film Chip Resistors; Power Rating:125mW; Range of Resistor Values:0 ohm to 1Mohm; No. of Items in Kit:2440

CHIP RESISTOR KIT, 0805, 1%, 2440PC; Kit Contents:2440 Pcs 20 Each of 122 Values of CRCW Series 0805 Size 0 ohm to 1Mohm Thick Film Chip Resistors; Power Rating:125mW; Range of Resistor Values:0 ohm to 1Mohm; No. of Items in Kit:2440

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-LAE2CCHIP0805KFE96-ND 38AJ5413
Product Name Resistor Kits Chip Resistor Kit, 0805, 1%, 2440Pc; Kit Contents Vishay
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Resistance Range 0.0 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details