Vishay Precision Group Resistor Kits LAE2ACHIP0402KFE96

Description
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/16W Surface Mount 4880 Pieces (122 Values - 40 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/16W Surface Mount 4880 Pieces (122 Values - 40 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 541-LAE2ACHIP0402KFE96-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/16W Surface Mount 4880 Pieces (122 Values - 40 Each)

Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/16W Surface Mount 4880 Pieces (122 Values - 40 Each)

Buy Now Datasheet
Chip Resistor Kit, 0402, 1%, 4880Pc; Kit Contents Vishay - 38AJ5411 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor Kit, 0402, 1%, 4880Pc; Kit Contents Vishay
38AJ5411
Chip Resistor Kit, 0402, 1%, 4880Pc; Kit Contents Vishay 38AJ5411
CHIP RESISTOR KIT, 0402, 1%, 4880PC; Kit Contents:4880 Pcs 40 Each of 122 Values of CRCW Series 0402 Size 0 ohm to 1Mohm Thick Film Chip Resistors; Power Rating:63mW; Range of Resistor Values:0 ohm to 1Mohm; Resistance Tolerance:± 1%

CHIP RESISTOR KIT, 0402, 1%, 4880PC; Kit Contents:4880 Pcs 40 Each of 122 Values of CRCW Series 0402 Size 0 ohm to 1Mohm Thick Film Chip Resistors; Power Rating:63mW; Range of Resistor Values:0 ohm to 1Mohm; Resistance Tolerance:± 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-LAE2ACHIP0402KFE96-ND 38AJ5411
Product Name Resistor Kits Chip Resistor Kit, 0402, 1%, 4880Pc; Kit Contents Vishay
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Resistance Range 0.0 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details