Vishay Precision Group Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More LAE1DCHIP1206KFE96

Description
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More
Request a Quote Datasheet
Description
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More - LAE1DCHIP1206KFE96 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More
LAE1DCHIP1206KFE96
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More LAE1DCHIP1206KFE96
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More

Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More

Supplier's Site
Resistor Kits - 541-1421-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
541-1421-ND
Resistor Kits 541-1421-ND
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/4W Surface Mount 6100 Pieces (122 Values - 50 Each)

Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/4W Surface Mount 6100 Pieces (122 Values - 50 Each)

Buy Now Datasheet
Resistor Kit, 1206, Chip, 1/4 E96 Series; Kit Contents Vishay - 76T3404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, 1206, Chip, 1/4 E96 Series; Kit Contents Vishay
76T3404
Resistor Kit, 1206, Chip, 1/4 E96 Series; Kit Contents Vishay 76T3404
RESISTOR KIT, 1206, CHIP, 1/4 E96 SERIES; Kit Contents:50 Each of 122 Values of 1206 Chip Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; Product Range:- RoHS Compliant: Yes

RESISTOR KIT, 1206, CHIP, 1/4 E96 SERIES; Kit Contents:50 Each of 122 Values of 1206 Chip Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LAE1DCHIP1206KFE96 541-1421-ND 76T3404
Product Name Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More Resistor Kits Resistor Kit, 1206, Chip, 1/4 E96 Series; Kit Contents Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details