Vishay Precision Group Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More LAE1CCHIP0805KFE96

Description
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More
Request a Quote Datasheet
Description
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More - LAE1CCHIP0805KFE96 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More
LAE1CCHIP0805KFE96
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More LAE1CCHIP0805KFE96
Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More

Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More

Supplier's Site
Resistor Kits - 541-1420-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
541-1420-ND
Resistor Kits 541-1420-ND
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/8W Surface Mount 6100 Pieces (122 Values - 50 Each)

Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/8W Surface Mount 6100 Pieces (122 Values - 50 Each)

Buy Now Datasheet
Resistor Kit, 0805, Chip, 1/4 E96 Series; Kit Contents Vishay - 78T2138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, 0805, Chip, 1/4 E96 Series; Kit Contents Vishay
78T2138
Resistor Kit, 0805, Chip, 1/4 E96 Series; Kit Contents Vishay 78T2138
RESISTOR KIT, 0805, CHIP, 1/4 E96 SERIES; Kit Contents:50 Each of 122 Values of 0805 Chip Resistors; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; Product Range:- RoHS Compliant: Yes

RESISTOR KIT, 0805, CHIP, 1/4 E96 SERIES; Kit Contents:50 Each of 122 Values of 0805 Chip Resistors; Power Rating:125mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LAE1CCHIP0805KFE96 541-1420-ND 78T2138
Product Name Vishay/DaleResistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Learn More Resistor Kits Resistor Kit, 0805, Chip, 1/4 E96 Series; Kit Contents Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details