Vishay Precision Group Vishay/DaleResistor Kits 122x100 E96 1 100ppm 10R-1M +JUMPER Learn More LAE1ACHIP0402KFE96

Description
Vishay/DaleResistor Kits 122x100 E96 1 100ppm 10R-1M +JUMPER Learn More
Request a Quote Datasheet
Description
Vishay/DaleResistor Kits 122x100 E96 1 100ppm 10R-1M +JUMPER Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleResistor Kits 122x100 E96 1 100ppm 10R-1M +JUMPER Learn More - LAE1ACHIP0402KFE96 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleResistor Kits 122x100 E96 1 100ppm 10R-1M +JUMPER Learn More
LAE1ACHIP0402KFE96
Vishay/DaleResistor Kits 122x100 E96 1 100ppm 10R-1M +JUMPER Learn More LAE1ACHIP0402KFE96
Vishay/DaleResistor Kits 122x100 E96 1 100ppm 10R-1M +JUMPER Learn More

Vishay/DaleResistor Kits 122x100 E96 1 100ppm 10R-1M +JUMPER Learn More

Supplier's Site
Resistor Kits - 541-1418-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
541-1418-ND
Resistor Kits 541-1418-ND
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/16W Surface Mount 12200 Pieces (122 Values - 100 Each)

Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/16W Surface Mount 12200 Pieces (122 Values - 100 Each)

Buy Now Datasheet
Resistor Kit, 0402, Chip, 1/4 E96 Series; Kit Contents Vishay - 78T2136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, 0402, Chip, 1/4 E96 Series; Kit Contents Vishay
78T2136
Resistor Kit, 0402, Chip, 1/4 E96 Series; Kit Contents Vishay 78T2136
RESISTOR KIT, 0402, CHIP, 1/4 E96 SERIES; Kit Contents:100 Each of 122 Values of 0402 Chip Resistors; Power Rating:63mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:12200; Product Range:- RoHS Compliant: Yes

RESISTOR KIT, 0402, CHIP, 1/4 E96 SERIES; Kit Contents:100 Each of 122 Values of 0402 Chip Resistors; Power Rating:63mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:12200; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LAE1ACHIP0402KFE96 541-1418-ND 78T2136
Product Name Vishay/DaleResistor Kits 122x100 E96 1 100ppm 10R-1M +JUMPER Learn More Resistor Kits Resistor Kit, 0402, Chip, 1/4 E96 Series; Kit Contents Vishay
Temperature Coefficient 100 ±ppm/°C
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Resistance Range 0.0 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers