Vishay Intertechnology, Inc. Chip Resistor - Surface Mount L0805MR510FBTC

Description
510 mOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
510 mOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-L0805MR510FBTCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-L0805MR510FBTCTR-ND
Chip Resistor - Surface Mount 716-L0805MR510FBTCTR-ND
510 mOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thin Film

510 mOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-L0805MR510FBTCTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details