Vishay Intertechnology, Inc. Chip Resistor - Surface Mount L0805MR200KNT

Description
200 mOhms ±10% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
200 mOhms ±10% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-L0805MR200KNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-L0805MR200KNTTR-ND
Chip Resistor - Surface Mount 716-L0805MR200KNTTR-ND
200 mOhms ±10% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thin Film

200 mOhms ±10% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-L0805MR200KNTTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD274JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details