Vishay Intertechnology, Inc. Chip Resistor - Surface Mount L-1206MR100LBT1

Description
L-1206 300PPM .1 20% B T1
Request a Quote Datasheet
Description
L-1206 300PPM .1 20% B T1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-L-1206MR100LBT1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-L-1206MR100LBT1CT-ND
Chip Resistor - Surface Mount 764-L-1206MR100LBT1CT-ND
L-1206 300PPM .1 20% B T1

L-1206 300PPM .1 20% B T1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-L-1206MR100LBT1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-L-1206MR100LBT1DKR-ND
Chip Resistor - Surface Mount 764-L-1206MR100LBT1DKR-ND
L-1206 300PPM .1 20% B T1

L-1206 300PPM .1 20% B T1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-L-1206MR100LBT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-L-1206MR100LBT1TR-ND
Chip Resistor - Surface Mount 764-L-1206MR100LBT1TR-ND
L-1206 300PPM .1 20% B T1

L-1206 300PPM .1 20% B T1

Buy Now Datasheet
SMD Resistor - 52-L-1206MR100LBT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD .1ohms 20% 300ppm Product overview: L-1206MR100LBT1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-L-1206MR100LBT1 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1ohms 20% 300ppm Product overview: L-1206MR100LBT1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-L-1206MR100LBT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 764-L-1206MR100LBT1CT-ND 52-L-1206MR100LBT1
Product Name Chip Resistor - Surface Mount SMD Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 1206; 1206
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD163JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details