Vishay Intertechnology, Inc. Res Thin Film 0805 2.2 Ohm 3% 1/5W ¦100ppm/¦C SMD T/R L-0805K2R20HBT0

Description
Res Thin Film 0805 2.2 Ohm 3% 1/5W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thin Film 0805 2.2 Ohm 3% 1/5W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 2.2 Ohm 3% 1/5W ¦100ppm/¦C SMD T/R - L-0805K2R20HBT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 2.2 Ohm 3% 1/5W ¦100ppm/¦C SMD T/R
L-0805K2R20HBT0
Res Thin Film 0805 2.2 Ohm 3% 1/5W ¦100ppm/¦C SMD T/R L-0805K2R20HBT0
Res Thin Film 0805 2.2 Ohm 3% 1/5W ¦100ppm/¦C SMD T/R

Res Thin Film 0805 2.2 Ohm 3% 1/5W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number L-0805K2R20HBT0
Product Name Res Thin Film 0805 2.2 Ohm 3% 1/5W ¦100ppm/¦C SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers