CAP FILM 0.011UF 10% 1.6KVDC RAD
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | KP1836311135 |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |