CAP FILM 2200PF 10% 1.25KVDC RAD
CAP FILM 2200PF 10% 1.25KVDC RAD
MKP/MKP 2,2nF 10% 1250Vdc Pitch 15mm / LOOSE IN BOX
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1836222125 | KP1836222125 | 65C0348 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp/mkp 2,2Nf 10% 1250Vdc Pitch 15Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |