MKP/MKP 1nF 5% 1600Vdc Pitch 15mm / LOOSE IN BOX
CAP FILM 1000PF 5% 1.6KVDC RAD
CAP FILM 1000PF 5% 1.6KVDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 65C0343 | KP1836210134 | KP1836210134 |
| Product Name | Mkp/mkp 1Nf 5% 1600Vdc Pitch 15Mm / Loose In Box Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) |