CAP FILM 680PF 5% 1.6KVDC RADIAL
MKP/MKP 680pF 5% 1600Vdc Pitch 15mm / LOOSE IN BOX
CAP FILM 680PF 5% 1.6KVDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1836168134 | 65C0341 | KP1836168134 |
| Product Name | Film Capacitors | Mkp/mkp 680Pf 5% 1600Vdc Pitch 15Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | |
| Configuration / Form Factor | Leaded Capacitor |