CAP FILM 220PF 5% 2KVDC RADIAL
CAP FILM 220PF 5% 2KVDC RADIAL
MKP/MKP 220pF 5% 2000Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1836122204W | KP1836122204W | 18T8937 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp/mkp 220Pf 5% 2000Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |