Vishay Intertechnology, Inc. Film Capacitors KP1830315061

Description
0.015µF Film Capacitor 40V 63V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 40V 63V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - KP1830315061-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
KP1830315061-ND
Film Capacitors KP1830315061-ND
0.015µF Film Capacitor 40V 63V Polypropylene (PP) Radial

0.015µF Film Capacitor 40V 63V Polypropylene (PP) Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 15nF 63V Capacitor
62-KP1830315061
Through-Hole 15nF 63V Capacitor 62-KP1830315061
PP Film Capacitor 15nF 63V 1% Radial Through Hole Product overview: KP1830315061 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830315061 can be used for catalog matching and distributor lookup.

PP Film Capacitor 15nF 63V 1% Radial Through Hole Product overview: KP1830315061 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830315061 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.015Uf, 63V, 1%, Radial; Dielectric Type Vishay - 65C0321 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.015Uf, 63V, 1%, Radial; Dielectric Type Vishay
65C0321
Capacitor Polypropylene Pp Film 0.015Uf, 63V, 1%, Radial; Dielectric Type Vishay 65C0321
CAPACITOR POLYPROPYLENE PP FILM 0.015UF, 63V, 1%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.015UF, 63V, 1%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, Kp1830 Series, 0.015 F, 1%, Pp (Polypropylene), 63 V Rohs Compliant Vishay - 45Y5324 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Kp1830 Series, 0.015 F, 1%, Pp (Polypropylene), 63 V Rohs Compliant Vishay
45Y5324
Film Capacitor, Kp1830 Series, 0.015 F, 1%, Pp (Polypropylene), 63 V Rohs Compliant Vishay 45Y5324
Film Capacitor, KP1830 Series, 0.015 F, 1%, PP (Polypropylene), 63 V RoHS Compliant: Yes

Film Capacitor, KP1830 Series, 0.015 F, 1%, PP (Polypropylene), 63 V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - KP1830315061 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
KP1830315061
Capacitors - Film Capacitors KP1830315061
CAP FILM 0.015UF 1% 63VDC RADIAL

CAP FILM 0.015UF 1% 63VDC RADIAL

Supplier's Site
Film Capacitors - KP1830315061 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
KP1830315061
Film Capacitors KP1830315061
CAP FILM 0.015UF 1% 63VDC RADIAL

CAP FILM 0.015UF 1% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number KP1830315061-ND 62-KP1830315061 65C0321 45Y5324 KP1830315061 KP1830315061
Product Name Film Capacitors Through-Hole 15nF 63V Capacitor Capacitor Polypropylene Pp Film 0.015Uf, 63V, 1%, Radial; Dielectric Type Vishay Film Capacitor, Kp1830 Series, 0.015 F, 1%, Pp (Polypropylene), 63 V Rohs Compliant Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Film / Foil PP Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details