KP 10nF 10% 250Vdc Pitch 5mm / LOOSE IN BOX
CAP FILM 10000PF 10% 250VDC RAD
CAP FILM 10000PF 10% 250VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T8895 | KP1830310255 | KP1830310255 |
| Product Name | Kp 10Nf 10% 250Vdc Pitch 5Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | |
| Configuration / Form Factor | Leaded Capacitor |