10000pF Film Capacitor 160V 250V Polypropylene (PP) Radial
CAP FILM 10000PF 1% 250VDC RAD
CAP FILM 10000PF 1% 250VDC RAD
Film Capacitor, KP1830 Series, 0.01 F, 1%, PP (Polypropylene), 250 V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830310251-ND | KP1830310251 | KP1830310251 | 53M7943 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Kp1830 Series, 0.01 F, 1%, Pp (Polypropylene), 250 V Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |