CAP FILM 6800PF 2.5% 63VDC RAD
KP 6,8nF 2,5% 63Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 6800PF 2.5% 63VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830268063G | 18T8868 | KP1830268063G |
| Product Name | Film Capacitors | Kp 6,8Nf 2,5% 63Vdc Pitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | |
| Configuration / Form Factor | Leaded Capacitor |