KP 6,8nF 1% 63Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 6800PF 1% 63VDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 18T8865 | KP1830268061G |
| Product Name | Kp 6,8Nf 1% 63Vdc Pitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |