CAP FILM 6800PF 5% 100VDC RADIAL
KP 6,8 nF 5% 100Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 6800PF 5% 100VDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830268014W | 18T8863 | KP1830268014W |
| Product Name | Film Capacitors | Kp 6,8 Nf 5% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |