Vishay Precision Group Film Capacitors KP1830222251

Description
2200pF Film Capacitor 160V 250V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 160V 250V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - KP1830222251-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
KP1830222251-ND
Film Capacitors KP1830222251-ND
2200pF Film Capacitor 160V 250V Polypropylene (PP) Radial

2200pF Film Capacitor 160V 250V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - KP1830222251 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
KP1830222251
Capacitors - Film Capacitors KP1830222251
CAP FILM 2200PF 1% 250VDC RADIAL

CAP FILM 2200PF 1% 250VDC RADIAL

Supplier's Site
Film Capacitor, 2200Pf, 250V, Radial 1%; Dielectric Type Vishay - 53M7941 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2200Pf, 250V, Radial 1%; Dielectric Type Vishay
53M7941
Film Capacitor, 2200Pf, 250V, Radial 1%; Dielectric Type Vishay 53M7941
FILM CAPACITOR, 2200PF, 250V, RADIAL 1%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; Voltage(AC):160V; ESR:- RoHS Compliant: Yes

FILM CAPACITOR, 2200PF, 250V, RADIAL 1%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; Voltage(AC):160V; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - KP1830222251 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
KP1830222251
Film Capacitors KP1830222251
CAP FILM 2200PF 1% 250VDC RADIAL

CAP FILM 2200PF 1% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number KP1830222251-ND KP1830222251 53M7941 KP1830222251
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 2200Pf, 250V, Radial 1%; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Film / Foil PP Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers