KP 1,5 nF 2,5% 100Vdc 5 mm / AMMOPACK, TAPING HEIGHT 16,5 MM
CAP FILM 1500PF 2.5% 100VDC RAD
CAP FILM 1500PF 2.5% 100VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T8771 | KP1830215013D | KP1830215013D |
| Product Name | Kp 1,5 Nf 2,5% 100Vdc 5 Mm / Ammopack, Taping Height 16,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | |
| Configuration / Form Factor | Leaded Capacitor |