CAP FILM 1500PF 1% 100VDC RADIAL
KP 1,5 nF 1% 100Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 1500PF 1% 100VDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830215011W | 18T8769 | KP1830215011W |
| Product Name | Film Capacitors | Kp 1,5 Nf 1% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |