1000pF Film Capacitor 250V 630V Polypropylene (PP) Radial
KP 1nF 10% 630Vdc Pitch 5mm / LOOSE IN BOX
CAP FILM 1000PF 10% 630VDC RAD
CAP FILM 1000PF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830210635-ND | 18T8759 | KP1830210635 | KP1830210635 |
| Product Name | Film Capacitors | Kp 1Nf 10% 630Vdc Pitch 5Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |