KP 680 pF 10% 100Vdc 5 mm / LOOSE IN BOX
CAP FILM 680PF 10% 100VDC RADIAL
CAP FILM 680PF 10% 100VDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 65C0269 | KP1830168015 | KP1830168015 |
| Product Name | Kp 680 Pf 10% 100Vdc 5 Mm / Loose In Box Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) |