Vishay Intertechnology, Inc. Film Capacitors KP1830147631

Description
470pF Film Capacitor 250V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
470pF Film Capacitor 250V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - KP1830147631-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
KP1830147631-ND
Film Capacitors KP1830147631-ND
470pF Film Capacitor 250V 630V Polypropylene (PP) Radial

470pF Film Capacitor 250V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - KP1830147631 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
KP1830147631
Capacitors - Film Capacitors KP1830147631
CAP FILM 470PF 1% 630VDC RADIAL

CAP FILM 470PF 1% 630VDC RADIAL

Supplier's Site
Film Capacitors - KP1830147631 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
KP1830147631
Film Capacitors KP1830147631
CAP FILM 470PF 1% 630VDC RADIAL

CAP FILM 470PF 1% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, Kp1830 Series, 470 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant Vishay - 53M7939 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Kp1830 Series, 470 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant Vishay
53M7939
Film Capacitor, Kp1830 Series, 470 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant Vishay 53M7939
Film Capacitor, KP1830 Series, 470 pF, 1%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Film Capacitor, KP1830 Series, 470 pF, 1%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number KP1830147631-ND KP1830147631 KP1830147631 53M7939
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, Kp1830 Series, 470 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PWS202KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details