470pF Film Capacitor 100V 160V Polypropylene (PP) Radial
CAP FILM 470PF 5% 160VDC RADIAL
KP 470 pF 5% 160Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 470PF 5% 160VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830147164W-ND | KP1830147164W | 18T8716 | KP1830147164W |
| Product Name | Film Capacitors | Film Capacitors | Kp 470 Pf 5% 160Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |