CAP FILM 470PF 5% 100VDC RADIAL
KP 470 pF 5% 100Vdc 5 mm / AMMOPACK, TAPING HEIGHT 16,5 MM
CAP FILM 470PF 5% 100VDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830147014D | 18T8711 | KP1830147014D |
| Product Name | Capacitors - Film Capacitors | Kp 470 Pf 5% 100Vdc 5 Mm / Ammopack, Taping Height 16,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |