The KP1830147014 is a film capacitor from Lingto Electronic Limited, designed for applications in oscillator, timing, and LC/RC filter circuits, as well as high-frequency coupling of fast digital and analog ICs. It features a capacitance range from 100 pF to 0.022 OºF with various tolerance options including ±1%, ±2%, ±2.5%, ±5%, and ±10%. The capacitor is constructed with a polypropylene film dielectric and tin foil electrodes, ensuring reliable performance. This component is rated for DC voltages of 63 V, 250 V, and 630 V, and AC voltages of 40 V, 160 V, and 250 V. It has a maximum application temperature of 100 °C and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. The leads are made of tinned wire, and the product is available in bulk, ammo pack, or reel packaging options. The capacitor is suitable for various electronic applications requiring stable capacitance and low loss characteristics.
470pF Film Capacitor 63V 100V Polypropylene (PP) Radial
KP 470 pF 5% 100Vdc 5 mm / LOOSE IN BOX
CAP FILM 470PF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830147014-ND | 65C0260 | KP1830147014 |
| Product Name | Film Capacitors | Kp 470 Pf 5% 100Vdc 5 Mm / Loose In Box Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | High Frequency | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) |