CAP FILM 390PF 2.5% 100VDC RAD
CAP FILM 390PF 2.5% 100VDC RAD
KP 390 pF 2,5% 100Vdc 5 mm / REELPACK
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830139013R | KP1830139013R | 18T8701 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Kp 390 Pf 2,5% 100Vdc 5 Mm / Reelpack Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | |
| Configuration / Form Factor | Leaded Capacitor |