Vishay Precision Group 220 pF 630 V Capacitor KP1830122631

Description
VISHAY KP1830122631 Film Capacitor, 220 pF, 630 V, KP1830 Series, 1%, Radial Leaded, PP (Polypropylene) Product overview: KP1830122631 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 pF, 630 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220 pF, 630 V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830122631 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VISHAY KP1830122631 Film Capacitor, 220 pF, 630 V, KP1830 Series, 1%, Radial Leaded, PP (Polypropylene) Product overview: KP1830122631 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 pF, 630 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220 pF, 630 V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830122631 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220 pF 630 V Capacitor
62-KP1830122631
220 pF 630 V Capacitor 62-KP1830122631
VISHAY KP1830122631 Film Capacitor, 220 pF, 630 V, KP1830 Series, 1%, Radial Leaded, PP (Polypropylene) Product overview: KP1830122631 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 pF, 630 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220 pF, 630 V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830122631 can be used for catalog matching and distributor lookup.

VISHAY KP1830122631 Film Capacitor, 220 pF, 630 V, KP1830 Series, 1%, Radial Leaded, PP (Polypropylene) Product overview: KP1830122631 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 pF, 630 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220 pF, 630 V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830122631 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - KP1830122631 - 1150900-KP1830122631 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - KP1830122631
1150900-KP1830122631
Film Capacitors - KP1830122631 1150900-KP1830122631
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150900-KP1830122631 Voltage Rating: 630 V Length: 7.2 mm Capacitance: 220 pF Tolerance: 1 % Dielectric Material: Polypropylene Height: 6 mm Number of Pins: 2 Width: 7.2 mm Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 4.5 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 630 V REACH SVHC: Unknown Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 500 µm Max Operating Temperature: 100 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150900-KP1830122631
Voltage Rating: 630 V
Length: 7.2 mm
Capacitance: 220 pF
Tolerance: 1 %
Dielectric Material: Polypropylene
Height: 6 mm
Number of Pins: 2
Width: 7.2 mm
Categories: Film Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 4.5 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 630 V
REACH SVHC: Unknown
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PP
Lead Diameter: 500 µm
Max Operating Temperature: 100 °C

Buy Now
Film Capacitor, 220Pf, 630V, Radial 1%; Dielectric Type Vishay - 53M7938 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 220Pf, 630V, Radial 1%; Dielectric Type Vishay
53M7938
Film Capacitor, 220Pf, 630V, Radial 1%; Dielectric Type Vishay 53M7938
FILM CAPACITOR, 220PF, 630V, RADIAL 1%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:220pF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 220PF, 630V, RADIAL 1%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:220pF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-KP1830122631 1150900-KP1830122631 53M7938
Product Name 220 pF 630 V Capacitor Film Capacitors - KP1830122631 Film Capacitor, 220Pf, 630V, Radial 1%; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details