CAP FILM 220PF 2.5% 100VDC RAD
CAP FILM 220PF 2.5% 100VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | KP1830122013 | KP1830122013 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF |
| Configuration / Form Factor | Leaded Capacitor |