Vishay Intertechnology, Inc. Through-Hole 630 V 0.0001 uF Capacitor KP1830110631

Description
CAPACITOR, FILM/FOIL, POLYPROPYLENE, 630 V, 0.0001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: KP1830110631 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.0001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.0001 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830110631 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, FILM/FOIL, POLYPROPYLENE, 630 V, 0.0001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: KP1830110631 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.0001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.0001 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830110631 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 630 V 0.0001 uF Capacitor
62-KP1830110631
Through-Hole 630 V 0.0001 uF Capacitor 62-KP1830110631
CAPACITOR, FILM/FOIL, POLYPROPYLENE, 630 V, 0.0001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: KP1830110631 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.0001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.0001 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830110631 can be used for catalog matching and distributor lookup.

CAPACITOR, FILM/FOIL, POLYPROPYLENE, 630 V, 0.0001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: KP1830110631 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.0001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.0001 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830110631 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - KP1830110631-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
KP1830110631-ND
Film Capacitors KP1830110631-ND
100pF Film Capacitor 250V 630V Polypropylene (PP) Radial

100pF Film Capacitor 250V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitor, 100Pf, 630V, Radial 1%; Dielectric Type Vishay - 53M7937 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 100Pf, 630V, Radial 1%; Dielectric Type Vishay
53M7937
Film Capacitor, 100Pf, 630V, Radial 1%; Dielectric Type Vishay 53M7937
FILM CAPACITOR, 100PF, 630V, RADIAL 1%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:100pF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 100PF, 630V, RADIAL 1%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:100pF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - KP1830110631 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
KP1830110631
Film Capacitors KP1830110631
CAP FILM 100PF 1% 630VDC RADIAL

CAP FILM 100PF 1% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - KP1830110631 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
KP1830110631
Capacitors - Film Capacitors KP1830110631
CAP FILM 100PF 1% 630VDC RADIAL

CAP FILM 100PF 1% 630VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-KP1830110631 KP1830110631-ND 53M7937 KP1830110631 KP1830110631
Product Name Through-Hole 630 V 0.0001 uF Capacitor Film Capacitors Film Capacitor, 100Pf, 630V, Radial 1%; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details