Vishay Precision Group Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Vishay KP 1836 3300PF/630V 10%

Description
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):300V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Vishay - 43K5826 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Vishay
43K5826
Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Vishay 43K5826
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):300V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 43K5826
Product Name Capacitor Polypropylene Pp Film, 3300Pf, 630V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers