Vishay Precision Group Photo Diode, 10V, 1Na, 950Nm, Smd Rohs Compliant Vishay K857PH

Description
PHOTO DIODE, 10V, 1NA, 950NM, SMD ROHS COMPLIANT: YES
Description
PHOTO DIODE, 10V, 1NA, 950NM, SMD ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 10V, 1Na, 950Nm, Smd Rohs Compliant Vishay - 08AK6281 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 10V, 1Na, 950Nm, Smd Rohs Compliant Vishay
08AK6281
Photo Diode, 10V, 1Na, 950Nm, Smd Rohs Compliant Vishay 08AK6281
PHOTO DIODE, 10V, 1NA, 950NM, SMD ROHS COMPLIANT: YES

PHOTO DIODE, 10V, 1NA, 950NM, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08AK6281
Product Name Photo Diode, 10V, 1Na, 950Nm, Smd Rohs Compliant Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details