K847PH is a quad-channel optocoupler with phototransistor outputs, each channel consisting of a gallium arsenide infrared LED optically coupled to a phototransistor in a 16-pin plastic dual in-line package. It provides 5000 V RMS DC isolation and has a current transfer ratio of 50% to 600%. The device operates within an ambient temperature range of -40 °C to +100 °C and features a collector-emitter voltage rating of 70 V and collector current rating of 50 mA. It is certified by UL and cUL for safety compliance.
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin DIL Product overview: K847PH from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K847PH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-K847PH |
| Product Name | Bipolar Transistor |
| IC(max) | 50000 milliamps |