Transistor Output Optocouplers Phototransistor Out Quad CTR 50-600%
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
5kV 50mA 4 1.25V DIP-16 Optocouplers - Phototransistor Output ROHS
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1696122 | K847PH | 21H0439 | K847PH |
| Product Name | Optocouplers | Transistor Output Optocouplers | Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | |||
| Output | Phototransistor; Transistor | |||
| Approvals | RoHS Compliant | |||
| Mounting Option | Through hole | DIP | ||
| Rise Time | 3 µs | 3 µs |