Vishay Intertechnology, Inc. 70V 5kV DIP Bipolar Transistor K844P

Description
4-CH AC-IN Optocoupler, 70V VCEO, 5kV Iso, 300% CTR, DIP Product overview: K844P from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K844P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH AC-IN Optocoupler, 70V VCEO, 5kV Iso, 300% CTR, DIP Product overview: K844P from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K844P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 5kV DIP Bipolar Transistor
903-K844P
70V 5kV DIP Bipolar Transistor 903-K844P
4-CH AC-IN Optocoupler, 70V VCEO, 5kV Iso, 300% CTR, DIP Product overview: K844P from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K844P can be used for catalog matching and distributor lookup.

4-CH AC-IN Optocoupler, 70V VCEO, 5kV Iso, 300% CTR, DIP Product overview: K844P from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K844P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - K844P - 1050566-K844P - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - K844P
1050566-K844P
Optoisolators - Transistor, Photovoltaic Output - K844P 1050566-K844P
Manufacturer: Vishay Win Source Part Number: 1050566-K844P Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.25V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 16-DIP Minimum DC Current Transfer Ratio: 20% @ 5mA Maximum DC Current Transfer Ratio: 300% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1050566-K844P
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 16-DIP
Minimum DC Current Transfer Ratio: 20% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-K844P 1050566-K844P
Product Name 70V 5kV DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - K844P
IC(max) 50 milliamps
PD 250 milliwatts
hfe 300
Unlock Full Specs
to access all available technical data