Vishay Precision Group Transistor, Photovoltaic Output Optoisolators K844P

Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - K844P-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
K844P-ND
Transistor, Photovoltaic Output Optoisolators K844P-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Buy Now Datasheet
Opto Coupler; No. Of Channels Vishay - 34M6687 - Newark, An Avnet Company
Chicago, IL, United States
Opto Coupler; No. Of Channels Vishay
34M6687
Opto Coupler; No. Of Channels Vishay 34M6687
OPTO COUPLER; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

OPTO COUPLER; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
K844P
Transistor Output Optocouplers K844P
Transistor Output Optocouplers Phototransistor Out Quad CTR >20%

Transistor Output Optocouplers Phototransistor Out Quad CTR >20%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number K844P-ND 34M6687 K844P
Product Name Transistor, Photovoltaic Output Optoisolators Opto Coupler; No. Of Channels Vishay Transistor Output Optocouplers
Input AC; DC 50mA
Output Phototransistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4990446 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-1ED3890MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details