The K825P is a dual-channel photodarlington optocoupler in an 8-pin plastic dual inline package, designed for signal isolation in applications such as programmable logic controllers and modems. It provides 5300 V RMS isolation test voltage and a minimum current transfer ratio of 600%. The device operates over an ambient temperature range of -40 °C to +100 °C and meets UL and cUL safety approvals. Pin spacing is 2.54 mm, with a creepage and clearance distance of at least 7 mm for the DIP-8 package. Total power dissipation is 250 mW, with a maximum collector current of 80 mA per channel. The package dimensions follow standard DIP-8 mold form.
Transistor Output Optocouplers Photodarlington Out Dual CTR > 600% Product overview: K825P from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K825P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-K825P |
| Product Name | Dual Bipolar Transistor |
| IC(max) | 80 milliamps |