Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators K824P

Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - K824P-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
K824P-ND
Transistor, Photovoltaic Output Optoisolators K824P-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - K824P - 1192198-K824P - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - K824P
1192198-K824P
Optoisolators - Transistor, Photovoltaic Output - K824P 1192198-K824P
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1192198-K824P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 2 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: K824P Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2505-2-A; PS2505-2; Introduction Date: April 09, 1999 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1192198-K824P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3μs, 4.7μs
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 6μs, 5μs
Family Name: K824P
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% @ 5mA
Current Transfer Ratio (Maximum): 300% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2505-2-A; PS2505-2;
Introduction Date: April 09, 1999
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
K824P
Transistor Output Optocouplers K824P
Transistor Output Optocouplers Phototransistor Out Dual CTR >20%

Transistor Output Optocouplers Phototransistor Out Dual CTR >20%

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay - 21H0434 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
21H0434
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay 21H0434
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:-; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:-; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number K824P-ND 1192198-K824P K824P 21H0434
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - K824P Transistor Output Optocouplers Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
Input AC; DC AC; DC; AC, DC 50mA
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 8002758 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details