Vishay Intertechnology, Inc. Ceramic Capacitors K823M20X7RH53L2

Description
0.082µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.082µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K823M20X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K823M20X7RH53L2-ND
Ceramic Capacitors K823M20X7RH53L2-ND
0.082µF ±20% 100V Ceramic Capacitor X7R Radial

0.082µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 82Nf ± 20 % X7R Bulk E3 Vishay - 92K5099 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 82Nf ± 20 % X7R Bulk E3 Vishay
92K5099
K 100V 82Nf ± 20 % X7R Bulk E3 Vishay 92K5099
K 100V 82NF ± 20 % X7R BULK E3

K 100V 82NF ± 20 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K823M20X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K823M20X7RH53L2
Capacitors - Ceramic Capacitors K823M20X7RH53L2
CAP CER 0.082UF 100V X7R RADIAL

CAP CER 0.082UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K823M20X7RH53L2-ND 92K5099 K823M20X7RH53L2
Product Name Ceramic Capacitors K 100V 82Nf ± 20 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details