Vishay Intertechnology, Inc. Ceramic Capacitors K823M15X7RF5TL2

Description
0.082µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.082µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K823M15X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K823M15X7RF5TL2-ND
Ceramic Capacitors K823M15X7RF5TL2-ND
0.082µF ±20% 50V Ceramic Capacitor X7R Radial

0.082µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 82Nf ± 20 % X7R Reel E3 Vishay - 92K5089 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 82Nf ± 20 % X7R Reel E3 Vishay
92K5089
K 50V 82Nf ± 20 % X7R Reel E3 Vishay 92K5089
K 50V 82NF ± 20 % X7R REEL E3

K 50V 82NF ± 20 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K823M15X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K823M15X7RF5TL2
Capacitors - Ceramic Capacitors K823M15X7RF5TL2
CAP CER 0.082UF 50V X7R RADIAL

CAP CER 0.082UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K823M15X7RF5TL2-ND 92K5089 K823M15X7RF5TL2
Product Name Ceramic Capacitors K 50V 82Nf ± 20 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers